Alpha Wire Multiple Conductor Cables 79113 SL001

Description
7 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79113SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79113SL001-ND
Multiple Conductor Cables 79113SL001-ND
7 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)

7 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79113 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79113 SL001
Multi-Conductor & Paired Cables 79113 SL001
79113 Slate 1000 FT

79113 Slate 1000 FT

Buy Now
Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 7 Conductor - Slate - 1000 ft - ALP79113-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 7 Conductor - Slate - 1000 ft
ALP79113-SL001
Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 7 Conductor - Slate - 1000 ft ALP79113-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 1000 ft putups, 79113 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79113 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.305 NOMINAL OD (MM) : 7.747 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 1000 ft putups, 79113 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79113 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.305 NOMINAL OD (MM) : 7.747 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 7 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W9112 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 7 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W9112
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 7 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W9112
ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 7 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 7 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 79113SL001-ND 79113 SL001 ALP79113-SL001 47W9112
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 7 Conductor - Slate - 1000 ft Ecogen Ecoflex Cable, Braid Shielded Multconductor, 7 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details