Alpha Wire Multi-Conductor & Paired Cables 79110 SL001

Description
79110 Slate 1000 FT
Request a Quote Datasheet
Description
79110 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79110 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79110 SL001
Multi-Conductor & Paired Cables 79110 SL001
79110 Slate 1000 FT

79110 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 79110SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79110SL001-ND
Multiple Conductor Cables 79110SL001-ND
3 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 3 Conductor - Slate - 1000 ft - ALP79110-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 3 Conductor - Slate - 1000 ft
ALP79110-SL001
Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 3 Conductor - Slate - 1000 ft ALP79110-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 1000 ft putups, 79110 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79110 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.247 NOMINAL OD (MM) : 6.2738 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 1000 ft putups, 79110 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79110 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.247 NOMINAL OD (MM) : 6.2738 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 3 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W9106 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 3 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W9106
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 3 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W9106
ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 3 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 3 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 79110 SL001 79110SL001-ND ALP79110-SL001 47W9106
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 3 Conductor - Slate - 1000 ft Ecogen Ecoflex Cable, Braid Shielded Multconductor, 3 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details