Alpha Wire Multi-Conductor & Paired Cables 79108 SL001

Description
79108 Slate 1000 FT
Request a Quote Datasheet
Description
79108 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79108 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79108 SL001
Multi-Conductor & Paired Cables 79108 SL001
79108 Slate 1000 FT

79108 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 79108SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79108SL001-ND
Multiple Conductor Cables 79108SL001-ND
18 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)

18 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha EcoFlex Braid Shielded Multiconductor Cable - 20 AWG 18 Conductor - Slate - 1000 ft - ALP79108-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Braid Shielded Multiconductor Cable - 20 AWG 18 Conductor - Slate - 1000 ft
ALP79108-SL001
Alpha EcoFlex Braid Shielded Multiconductor Cable - 20 AWG 18 Conductor - Slate - 1000 ft ALP79108-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 1000 ft putups, 79108 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79108 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.376 NOMINAL OD (MM) : 9.5504 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 1000 ft putups, 79108 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79108 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.376 NOMINAL OD (MM) : 9.5504 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 18 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W9102 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 18 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W9102
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 18 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W9102
ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 18 CONDUCTOR, 20 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 18 CONDUCTOR, 20 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 79108 SL001 79108SL001-ND ALP79108-SL001 47W9102
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoFlex Braid Shielded Multiconductor Cable - 20 AWG 18 Conductor - Slate - 1000 ft Ecogen Ecoflex Cable, Braid Shielded Multconductor, 18 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details