The Ecogen Ecoflex Cable, part number 79104, is a braid shielded multiconductor cable featuring five conductors, each with a 20 AWG tinned copper construction. The cable is designed for a voltage rating of 600 VRMS and operates within a temperature range of -40 to 105°C for static applications and -5 to 105°C for dynamic use. It has a nominal capacitance of 29 pF/ft and a conductor DCR of 11.6 Ω/1000ft at 20°C. The cable is shielded with a tinned copper braid providing a minimum coverage of 85%, which enhances its performance in environments susceptible to electromagnetic interference. The outer jacket is made of modified polyphenylene ether, with a thickness of 0.035 inches, and is halogen-free, complying with various safety and environmental standards including UL, CSA, and RoHS. This cable is suitable for applications requiring reliable signal integrity and protection against external noise, making it a viable option for engineers looking for a robust multiconductor solution.
5 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)
ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 5 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:5Conducto
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 100 ft putups, 79104 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79104 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.25 NOMINAL OD (MM) : 6.35 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 79104SL005-ND | 79104 SL005 | 47W9095 | ALP79104-SL005 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Ecogen Ecoflex Cable, Braid Shielded Multconductor, 5 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire | Alpha EcoFlex Braid Shielded Multiconductor Cable - 20 AWG 5 Conductor - Slate - 100 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Braid | Braid; Braid |