Alpha Wire Multi-Conductor & Paired Cables 79103 SL005

Description
79103 Slate 100 FT
Request a Quote Datasheet
Description
79103 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79103 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79103 SL005
Multi-Conductor & Paired Cables 79103 SL005
79103 Slate 100 FT

79103 Slate 100 FT

Buy Now
Multiple Conductor Cables - 79103SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79103SL005-ND
Multiple Conductor Cables 79103SL005-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 4 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9093 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 4 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9093
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 4 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9093
ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 4 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 4 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex Braid Shielded Multiconductor Cable - 20 AWG 4 Conductor - Slate - 100 ft - ALP79103-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Braid Shielded Multiconductor Cable - 20 AWG 4 Conductor - Slate - 100 ft
ALP79103-SL005
Alpha EcoFlex Braid Shielded Multiconductor Cable - 20 AWG 4 Conductor - Slate - 100 ft ALP79103-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 100 ft putups, 79103 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79103 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.233 NOMINAL OD (MM) : 5.9182 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 100 ft putups, 79103 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79103 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.233 NOMINAL OD (MM) : 5.9182 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 79103 SL005 79103SL005-ND 47W9093 ALP79103-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecoflex Cable, Braid Shielded Multconductor, 4 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex Braid Shielded Multiconductor Cable - 20 AWG 4 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details