The Ecogen Ecoflex Cable, part number 79101, is a braid shielded multiconductor cable featuring two conductors with a 20 AWG tinned copper construction. It has a voltage rating of 600 VRMS and is designed for a temperature range of -40 to 105°C for static applications and -5 to 105°C for dynamic use. The cable includes a tinned copper braid shield providing a minimum of 85% coverage, which enhances its resistance to electromagnetic interference. The insulation is made from modified polyphenylene ether, with a nominal wall thickness of 0.0095 inches, while the jacket has a nominal thickness of 0.035 inches and is colored slate. The cable is compliant with various standards, including UL AWM/STYLE 21819 and CSA International C(RU) AWM I/II A/B FT1, and is halogen-free. It is also RoHS compliant, ensuring it does not contain hazardous substances above specified limits. Engineers considering this cable for their projects should note its physical properties, including a minimum bend radius of 6 times the cable diameter for static applications and 8 times for dynamic applications, as well as a maximum pull tension of 19 lbs. The cable is packaged in a continuous length of 1000 feet, making it suitable for various applications requiring reliable electrical performance and durability.
2 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 1000 ft putups, 79101 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79101 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.21 NOMINAL OD (MM) : 5.334 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 2 CONDUCTOR, 20 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:2Conducto
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 79101SL001-ND | 79101 SL001 | ALP79101-SL001 | 47W9088 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha EcoFlex Braid Shielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 1000 ft | Ecogen Ecoflex Cable, Braid Shielded Multconductor, 2 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Braid | Braid; Braid |