Alpha Wire Multi-Conductor & Paired Cables 79062 SL199

Description
79062 Slate BULK FT
Request a Quote
Description
79062 Slate BULK FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ecogen Ecoflex 28AWG 3Cond Unshielded MPPE 79062 is a multi-conductor cable designed for various applications. It features three 28 AWG stranded tinned copper conductors, each insulated with modified polyphenylene ether, and is jacketed with a slate-colored MPPE material. The cable has a nominal insulation wall thickness of 0.0095 inches and a jacket thickness of 0.035 inches. This cable is rated for a maximum operating temperature of 105°C and can handle a voltage rating of 600 VRMS. It has a capacitance of 14 pF/ft at 1 kHz and a nominal conductor DCR of 66 Ω per 1000 ft at 20°C. The cable assembly includes 13.7 twists per foot and is wrapped with nonwoven polyester tape for added stability. The product complies with several standards, including UL AWM/STYLE 21819 and CSA International C(RU) AWM I/II A/B FT1, and meets the requirements of the EU RoHS Directive. It is suitable for applications requiring flexibility and durability in a range of environmental conditions.

Datasheet Summary
Powered by GS/AI

The Ecogen Ecoflex 28AWG 3Cond Unshielded MPPE 79062 is a multi-conductor cable designed for various applications. It features three 28 AWG stranded tinned copper conductors, each insulated with modified polyphenylene ether, and is jacketed with a slate-colored MPPE material. The cable has a nominal insulation wall thickness of 0.0095 inches and a jacket thickness of 0.035 inches. This cable is rated for a maximum operating temperature of 105°C and can handle a voltage rating of 600 VRMS. It has a capacitance of 14 pF/ft at 1 kHz and a nominal conductor DCR of 66 Ω per 1000 ft at 20°C. The cable assembly includes 13.7 twists per foot and is wrapped with nonwoven polyester tape for added stability. The product complies with several standards, including UL AWM/STYLE 21819 and CSA International C(RU) AWM I/II A/B FT1, and meets the requirements of the EU RoHS Directive. It is suitable for applications requiring flexibility and durability in a range of environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79062 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79062 SL199
Multi-Conductor & Paired Cables 79062 SL199
79062 Slate BULK FT

79062 Slate BULK FT

Buy Now
Ecogen Ecoflex 28Awg 3Cond Unshielded Mppe 79062 Sl 199 Bulk Ft Alpha Wire - 28Y7209 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex 28Awg 3Cond Unshielded Mppe 79062 Sl 199 Bulk Ft Alpha Wire
28Y7209
Ecogen Ecoflex 28Awg 3Cond Unshielded Mppe 79062 Sl 199 Bulk Ft Alpha Wire 28Y7209
ECOGEN ECOFLEX 28AWG 3COND UNSHIELDED MPPE 79062 SL 199 BULK FT

ECOGEN ECOFLEX 28AWG 3COND UNSHIELDED MPPE 79062 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 79062 SL199 28Y7209
Product Name Multi-Conductor & Paired Cables Ecogen Ecoflex 28Awg 3Cond Unshielded Mppe 79062 Sl 199 Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details