Alpha Wire Multiple Conductor Cables 79056 SL001

Description
2 Conductor Multi-Conductor Cable Slate 26 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 26 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79056SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79056SL001-ND
Multiple Conductor Cables 79056SL001-ND
2 Conductor Multi-Conductor Cable Slate 26 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 26 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79056 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79056 SL001
Multi-Conductor & Paired Cables 79056 SL001
79056 Slate 1000 FT

79056 Slate 1000 FT

Buy Now
Alpha EcoFlex Unshielded Multiconductor Cable - 26 AWG 2 Conductor - Slate - 1000 ft - ALP79056-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 26 AWG 2 Conductor - Slate - 1000 ft
ALP79056-SL001
Alpha EcoFlex Unshielded Multiconductor Cable - 26 AWG 2 Conductor - Slate - 1000 ft ALP79056-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79056 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79056 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.15 NOMINAL OD (MM) : 3.81 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79056 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79056 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.15 NOMINAL OD (MM) : 3.81 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Unshielded Multiconductor Cable, 2 Conductor, 26 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 55W4939 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Multiconductor Cable, 2 Conductor, 26 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
55W4939
Ecogen Ecoflex Unshielded Multiconductor Cable, 2 Conductor, 26 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 55W4939
ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 26 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 26 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 79056SL001-ND 79056 SL001 ALP79056-SL001 55W4939
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoFlex Unshielded Multiconductor Cable - 26 AWG 2 Conductor - Slate - 1000 ft Ecogen Ecoflex Unshielded Multiconductor Cable, 2 Conductor, 26 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details