6 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
Alpha Wire 79053 SL005 Control Cable
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79053 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79053 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.207 NOMINAL OD (MM) : 5.2578 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 79053SL005-ND | 79053 SL005 | 7871852 | ALP79053-SL005 | 55W4934 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Control Cable | Alpha EcoFlex Unshielded Multiconductor Cable - 24 AWG 6 Conductor - Slate - 100 ft | Ecogen Ecoflex Unshielded Multiconductor Cable, 6 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | |||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Number of Conductors | 6 # | 6 # |