6 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)
ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79053 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79053 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.207 NOMINAL OD (MM) : 5.2578 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 79053 SL001 | 79053SL001-ND | 55W4933 | ALP79053-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ecogen Ecoflex Unshielded Multiconductor Cable, 6 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire | Alpha EcoFlex Unshielded Multiconductor Cable - 24 AWG 6 Conductor - Slate - 1000 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 6 # | 6 # |