Alpha Wire Multiple Conductor Cables 79051 SL001

Description
3 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79051SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79051SL001-ND
Multiple Conductor Cables 79051SL001-ND
3 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79051 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79051 SL001
Multi-Conductor & Paired Cables 79051 SL001
79051 Slate 1000 FT

79051 Slate 1000 FT

Buy Now
Ecogen Ecoflex Unshielded Multiconductor Cable, 3 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 55W4929 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Multiconductor Cable, 3 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
55W4929
Ecogen Ecoflex Unshielded Multiconductor Cable, 3 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 55W4929
ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex Unshielded Multiconductor Cable - 24 AWG 3 Conductor - Slate - 1000 ft - ALP79051-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 24 AWG 3 Conductor - Slate - 1000 ft
ALP79051-SL001
Alpha EcoFlex Unshielded Multiconductor Cable - 24 AWG 3 Conductor - Slate - 1000 ft ALP79051-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79051 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79051 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.169 NOMINAL OD (MM) : 4.2926 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79051 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79051 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.169 NOMINAL OD (MM) : 4.2926 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 79051SL001-ND 79051 SL001 55W4929 ALP79051-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecoflex Unshielded Multiconductor Cable, 3 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex Unshielded Multiconductor Cable - 24 AWG 3 Conductor - Slate - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details