Alpha Wire Multi-Conductor & Paired Cables 79050 SL005

Description
79050 Slate 100 FT
Request a Quote Datasheet
Description
79050 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79050 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79050 SL005
Multi-Conductor & Paired Cables 79050 SL005
79050 Slate 100 FT

79050 Slate 100 FT

Buy Now
Multiple Conductor Cables - 79050SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79050SL005-ND
Multiple Conductor Cables 79050SL005-ND
2 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoFlex Unshielded Multiconductor Cable - 24 AWG 2 Conductor - Slate - 100 ft - ALP79050-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 24 AWG 2 Conductor - Slate - 100 ft
ALP79050-SL005
Alpha EcoFlex Unshielded Multiconductor Cable - 24 AWG 2 Conductor - Slate - 100 ft ALP79050-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79050 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79050 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.162 NOMINAL OD (MM) : 4.1148 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79050 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79050 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.162 NOMINAL OD (MM) : 4.1148 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Unshielded Multiconductor Cable, 2 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 55W4928 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Multiconductor Cable, 2 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
55W4928
Ecogen Ecoflex Unshielded Multiconductor Cable, 2 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 55W4928
ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Product Range:-RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 79050 SL005 79050SL005-ND ALP79050-SL005 55W4928
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoFlex Unshielded Multiconductor Cable - 24 AWG 2 Conductor - Slate - 100 ft Ecogen Ecoflex Unshielded Multiconductor Cable, 2 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2122-6xxx | Sensor cable, PUR, 3 x 0.34 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details