Alpha Wire Multiple Conductor Cables 79048 SL001

Description
8 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79048SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79048SL001-ND
Multiple Conductor Cables 79048SL001-ND
8 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

8 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79048 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79048 SL001
Multi-Conductor & Paired Cables 79048 SL001
79048 Slate 1000 FT

79048 Slate 1000 FT

Buy Now
Ecogen Ecoflex Unshielded Multiconductor Cable, 8 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 55W4923 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Multiconductor Cable, 8 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
55W4923
Ecogen Ecoflex Unshielded Multiconductor Cable, 8 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 55W4923
ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 22 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 22 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex Unshielded Multiconductor Cable - 22 AWG 8 Conductor - Slate - 1000 ft - ALP79048-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 22 AWG 8 Conductor - Slate - 1000 ft
ALP79048-SL001
Alpha EcoFlex Unshielded Multiconductor Cable - 22 AWG 8 Conductor - Slate - 1000 ft ALP79048-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79048 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79048 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.264 NOMINAL OD (MM) : 6.7056 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79048 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79048 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.264 NOMINAL OD (MM) : 6.7056 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 79048SL001-ND 79048 SL001 55W4923 ALP79048-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecoflex Unshielded Multiconductor Cable, 8 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex Unshielded Multiconductor Cable - 22 AWG 8 Conductor - Slate - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-2000-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cable - 706-160/525-350 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 11.48 ft (35 dm)
View Details
2 suppliers
ZK2002-6164-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details