Alpha Wire Multi-Conductor & Paired Cables 79047 SL005

Description
79047 Slate 100 FT
Request a Quote Datasheet
Description
79047 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79047 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79047 SL005
Multi-Conductor & Paired Cables 79047 SL005
79047 Slate 100 FT

79047 Slate 100 FT

Buy Now
Control Cable - 7871862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
7871862
Control Cable 7871862
Alpha Wire 79047 SL005 Control Cable

Alpha Wire 79047 SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - 79047SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79047SL005-ND
Multiple Conductor Cables 79047SL005-ND
6 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecoflex Unshielded Multiconductor Cable, 6 Conductor, 22 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 55W4922 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Multiconductor Cable, 6 Conductor, 22 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
55W4922
Ecogen Ecoflex Unshielded Multiconductor Cable, 6 Conductor, 22 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 55W4922
ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Product Range:-RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex Unshielded Multiconductor Cable - 22 AWG 6 Conductor - Slate - 100 ft - ALP79047-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 22 AWG 6 Conductor - Slate - 100 ft
ALP79047-SL005
Alpha EcoFlex Unshielded Multiconductor Cable - 22 AWG 6 Conductor - Slate - 100 ft ALP79047-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79047 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79047 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.228 NOMINAL OD (MM) : 5.7912 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79047 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79047 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.228 NOMINAL OD (MM) : 5.7912 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 79047 SL005 7871862 79047SL005-ND 55W4922 ALP79047-SL005
Product Name Multi-Conductor & Paired Cables Control Cable Multiple Conductor Cables Ecogen Ecoflex Unshielded Multiconductor Cable, 6 Conductor, 22 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex Unshielded Multiconductor Cable - 22 AWG 6 Conductor - Slate - 100 ft
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Unlock Full Specs
to access all available technical data