The Ecogen Ecoflex Unshielded Multiconductor Cable features two conductors made of 22 AWG tinned copper, designed for a voltage rating of 600 VRMS. The cable has a nominal insulation thickness of 0.0095 inches made from modified polyphenylene ether, and a jacket with a thickness of 0.035 inches, also made from modified polyphenylene ether. The cable is halogen-free and complies with various standards, including UL AWM/STYLE 21819 and CSA International C(RU) AWM I/II A/B FT1. This cable operates effectively within a temperature range of -40 to 105°C for static applications and -5 to 105°C for dynamic use. It has a minimum bend radius of five times the cable diameter and a maximum pull tension of 11.8 lbs. The capacitance is rated at 18.5 pF/ft at 1 kHz, with a characteristic impedance of 84 Ω and a nominal conductor DCR of 15.3 Ω per 1000 ft at 20°C. The cable is packaged in a continuous length of 100 ft.
Alpha Wire 79044 SL005 Control Cable
2 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79044 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79044 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.176 NOMINAL OD (MM) : 4.4704 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22 AWG, 100 FT, 600 V; Cable Shielding:Unshielded
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 7871865 | 79044 SL005 | 79044SL005-ND | ALP79044-SL005 | 55W4916 |
| Product Name | Control Cable | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha EcoFlex Unshielded Multiconductor Cable - 22 AWG 2 Conductor - Slate - 100 ft | Ecogen Ecoflex Unshielded Multiconductor Cable, 2 Conductor, 22 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire |
| Cable Length | 98.43 ft (300 dm) | ||||
| Standards / Certifications | RoHS | CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM | |||
| Product Category | Cable | ||||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | |||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) |