The Ecogen Ecoflex Unshielded Cable Multconductor features five conductors, each with a gauge of 10 AWG, and is available in a length of 1000 feet. It is rated for a maximum voltage of 600 VRMS and is constructed with tinned copper conductors. The insulation is made from modified polyphenylene ether, with a wall thickness of 0.012 inches, while the jacket has a thickness of 0.035 inches. The cable is designed to operate within a temperature range of -40 to 105°C for static applications and -5 to 105°C for dynamic applications. This cable complies with several industry standards, including UL AWM/STYLE 21819 and CSA International C(RU) AWM I/II A/B FT1, ensuring its suitability for various applications. It is halogen-free and meets the requirements of the EU Low Voltage Directive. The cable's construction includes a nonwoven polyester tape core wrap and a twist rate of 2.7 twists per foot, which aids in reducing electromagnetic interference. Engineers considering this cable should note its physical properties, such as a maximum pull tension of 412 lbs and a bend radius of five times the cable diameter for both static and dynamic conditions. The product is also RoHS compliant and does not contain substances of very high concern as per REACH regulations.
5 Conductor Multi-Conductor Cable Slate 10 AWG 1000.0' (304.8m)
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 5 CONDUCTOR, 10 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79043 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79043 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.465 NOMINAL OD (MM) : 11.811 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 216-79043SL001-ND | 79043 SL001 | 47W9086 | ALP79043-SL001 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 10 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire | Alpha EcoFlex Unshielded Multiconductor Cable - 10 AWG 5 Conductor - Slate - 1000 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 5 # | 5 # |