Alpha Wire Multiple Conductor Cables 79041 SL005

Description
3 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79041SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79041SL005-ND
Multiple Conductor Cables 79041SL005-ND
3 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79041 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79041 SL005
Multi-Conductor & Paired Cables 79041 SL005
79041 Slate 100 FT

79041 Slate 100 FT

Buy Now
Alpha EcoFlex Unshielded Multiconductor Cable - 10 AWG 3 Conductor - Slate - 100 ft - ALP79041-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 10 AWG 3 Conductor - Slate - 100 ft
ALP79041-SL005
Alpha EcoFlex Unshielded Multiconductor Cable - 10 AWG 3 Conductor - Slate - 100 ft ALP79041-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79041 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79041 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.38 NOMINAL OD (MM) : 9.652 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79041 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79041 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.38 NOMINAL OD (MM) : 9.652 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Unshielded Cable Multconductor, 3 Conductor, 10 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9083 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 3 Conductor, 10 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9083
Ecogen Ecoflex Unshielded Cable Multconductor, 3 Conductor, 10 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9083
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 3 CONDUCTOR, 10 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 3 CONDUCTOR, 10 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 79041SL005-ND 79041 SL005 ALP79041-SL005 47W9083
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoFlex Unshielded Multiconductor Cable - 10 AWG 3 Conductor - Slate - 100 ft Ecogen Ecoflex Unshielded Cable Multconductor, 3 Conductor, 10 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details