Alpha Wire EcoGen®️, EcoFlex® 79039

Description
EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable. EcoFlex Features Recyclable mPPE jacket and insulation -40°C to 105°C static, -5°C to 105°C flexing temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable EcoFlex Benefits Up to 32% smaller than PVC Up to 55% lighter than PVC Up to 91% lower outgassing Rated for over 1 million flex life cycles
Description
EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable. EcoFlex Features Recyclable mPPE jacket and insulation -40°C to 105°C static, -5°C to 105°C flexing temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable EcoFlex Benefits Up to 32% smaller than PVC Up to 55% lighter than PVC Up to 91% lower outgassing Rated for over 1 million flex life cycles
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire EcoFlex part number 79039 is a flexible control cable designed for high-performance applications. It features a 12 AWG tinned copper conductor with a nominal insulation wall of 0.012 inches made from modified polyphenylene ether. The cable assembly consists of five components twisted together at a minimum of 3.2 twists per foot, with a core wrap of nonwoven polyester tape. The jacket is made of mPPE, providing a nominal wall thickness of 0.035 inches and a slate color. This product is rated for a maximum voltage of 600 VRMS and operates within a temperature range of -40¬8C to 105¬8C for static applications and -5¬8C to 105¬8C for dynamic use. It has a maximum pull tension of 255 lbs and a bend radius of five times the cable diameter for both static and dynamic conditions. The cable is compliant with various standards, including UL AWM/Style 21819 and CSA International C(RU) AWM I/II A/B FT1, and is halogen-free. The EcoFlex 79039 is also RoHS and REACH compliant, ensuring it does not contain hazardous substances above specified limits. This cable is suitable for applications requiring flexibility and durability, making it a viable option for engineers seeking environmentally friendly solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Alpha Wire EcoFlex part number 79039 is a flexible control cable designed for high-performance applications. It features a 12 AWG tinned copper conductor with a nominal insulation wall of 0.012 inches made from modified polyphenylene ether. The cable assembly consists of five components twisted together at a minimum of 3.2 twists per foot, with a core wrap of nonwoven polyester tape. The jacket is made of mPPE, providing a nominal wall thickness of 0.035 inches and a slate color. This product is rated for a maximum voltage of 600 VRMS and operates within a temperature range of -40¬8C to 105¬8C for static applications and -5¬8C to 105¬8C for dynamic use. It has a maximum pull tension of 255 lbs and a bend radius of five times the cable diameter for both static and dynamic conditions. The cable is compliant with various standards, including UL AWM/Style 21819 and CSA International C(RU) AWM I/II A/B FT1, and is halogen-free. The EcoFlex 79039 is also RoHS and REACH compliant, ensuring it does not contain hazardous substances above specified limits. This cable is suitable for applications requiring flexibility and durability, making it a viable option for engineers seeking environmentally friendly solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoFlex® - 79039 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoFlex®
79039
EcoGen®️, EcoFlex® 79039
EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable. EcoFlex Features Recyclable mPPE jacket and insulation -40°C to 105°C static, -5°C to 105°C flexing temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable EcoFlex Benefits Up to 32% smaller than PVC Up to 55% lighter than PVC Up to 91% lower outgassing Rated for over 1 million flex life cycles

EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable.

EcoFlex Features

  • Recyclable mPPE jacket and insulation
  • -40°C to 105°C static, -5°C to 105°C flexing
    temperature range
  • RoHS and REACH Compliant
  • Suitable for use in NFPA 79 applications
  • Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable

EcoFlex Benefits

  • Up to 32% smaller than PVC
  • Up to 55% lighter than PVC
  • Up to 91% lower outgassing
  • Rated for over 1 million flex life cycles
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 79039
Product Name EcoGen®️, EcoFlex®
Product Type Multiconductor Cable
Cable Jacket MPPE
Cable Insulation Modified Polyphenylene Ether
Cable Conductor Copper; 12 (65/30) AWG Tinned Copper', '0.093']
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assembly - 60157A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 68 #
View Details