Alpha Wire Multi-Conductor & Paired Cables 79037 SL005

Description
79037 Slate 100 FT
Request a Quote Datasheet
Description
79037 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79037 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79037 SL005
Multi-Conductor & Paired Cables 79037 SL005
79037 Slate 100 FT

79037 Slate 100 FT

Buy Now
Multiple Conductor Cables - 79037SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79037SL005-ND
Multiple Conductor Cables 79037SL005-ND
3 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoFlex Unshielded Multiconductor Cable - 12 AWG 3 Conductor - Slate - 100 ft - ALP79037-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 12 AWG 3 Conductor - Slate - 100 ft
ALP79037-SL005
Alpha EcoFlex Unshielded Multiconductor Cable - 12 AWG 3 Conductor - Slate - 100 ft ALP79037-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79037 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79037 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.326 NOMINAL OD (MM) : 8.2804 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79037 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79037 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.326 NOMINAL OD (MM) : 8.2804 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Unshielded Cable Multconductor, 3 Conductor, 12 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9075 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 3 Conductor, 12 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9075
Ecogen Ecoflex Unshielded Cable Multconductor, 3 Conductor, 12 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9075
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 3 CONDUCTOR, 12 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 3 CONDUCTOR, 12 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 79037 SL005 79037SL005-ND ALP79037-SL005 47W9075
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoFlex Unshielded Multiconductor Cable - 12 AWG 3 Conductor - Slate - 100 ft Ecogen Ecoflex Unshielded Cable Multconductor, 3 Conductor, 12 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 350042 - RS Components, Ltd.
Specs
Cable Length 1640 ft (5000 dm)
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details
ZK2000-2100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers