Alpha Wire Multi-Conductor & Paired Cables 79033 SL199

Description
79033 Slate BULK FT
Request a Quote Datasheet
Description
79033 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79033 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79033 SL199
Multi-Conductor & Paired Cables 79033 SL199
79033 Slate BULK FT

79033 Slate BULK FT

Buy Now
Ecogen Ecoflex 14Awg 9Cond Unshielded Mppe 79033 Sl 199 Bulk Ft Alpha Wire - 28Y7182 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex 14Awg 9Cond Unshielded Mppe 79033 Sl 199 Bulk Ft Alpha Wire
28Y7182
Ecogen Ecoflex 14Awg 9Cond Unshielded Mppe 79033 Sl 199 Bulk Ft Alpha Wire 28Y7182
ECOGEN ECOFLEX 14AWG 9COND UNSHIELDED MPPE 79033 SL 199 BULK FT

ECOGEN ECOFLEX 14AWG 9COND UNSHIELDED MPPE 79033 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 79033 SL199 28Y7182
Product Name Multi-Conductor & Paired Cables Ecogen Ecoflex 14Awg 9Cond Unshielded Mppe 79033 Sl 199 Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-24-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Plug socket with cable - KMV-1-24DC-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Socket Form B
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers