Alpha Wire Multiple Conductor Cables 79033 SL005

Description
9 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79033SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79033SL005-ND
Multiple Conductor Cables 79033SL005-ND
9 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79033 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79033 SL005
Multi-Conductor & Paired Cables 79033 SL005
79033 Slate 100 FT

79033 Slate 100 FT

Buy Now
Ecogen Ecoflex Unshielded Cable Multconductor, 9 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9069 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 9 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9069
Ecogen Ecoflex Unshielded Cable Multconductor, 9 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9069
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 9 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 9 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex Unshielded Multiconductor Cable - 14 AWG 9 Conductor - Slate - 100 ft - ALP79033-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 14 AWG 9 Conductor - Slate - 100 ft
ALP79033-SL005
Alpha EcoFlex Unshielded Multiconductor Cable - 14 AWG 9 Conductor - Slate - 100 ft ALP79033-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79033 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79033 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.459 NOMINAL OD (MM) : 11.6586 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79033 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79033 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.459 NOMINAL OD (MM) : 11.6586 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 79033SL005-ND 79033 SL005 47W9069 ALP79033-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecoflex Unshielded Cable Multconductor, 9 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex Unshielded Multiconductor Cable - 14 AWG 9 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 9 # 9 #
Unlock Full Specs
to access all available technical data

Similar Products