Alpha Wire Multiple Conductor Cables 79031 SL005

Description
5 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Request a Quote
Description
5 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ecogen Ecoflex Unshielded Cable Multconductor features five conductors, each made of 14 AWG tinned copper, suitable for various electrical applications. The cable has a voltage rating of 600 VRMS and is designed to operate within a temperature range of -40 to 105°C for static conditions and -5 to 105°C for dynamic use. The insulation is made from modified polyphenylene ether, with a nominal wall thickness of 0.011 inches, while the jacket is constructed from MPPE with a wall thickness of 0.035 inches. This cable is compliant with several standards, including UL AWM/STYLE 21819 and CSA International C(RU) AWM I/II A/B FT1, ensuring its reliability in various environments. It is halogen-free and adheres to RoHS regulations, making it suitable for projects requiring environmentally friendly materials. The cable is packaged in a continuous length of 100 feet, making it convenient for installation. The product's construction includes a core wrap of nonwoven polyester tape and a minimum twist rate of 4.0 twists per foot, which aids in reducing electromagnetic interference.

Datasheet Summary
Powered by GS/AI

The Ecogen Ecoflex Unshielded Cable Multconductor features five conductors, each made of 14 AWG tinned copper, suitable for various electrical applications. The cable has a voltage rating of 600 VRMS and is designed to operate within a temperature range of -40 to 105°C for static conditions and -5 to 105°C for dynamic use. The insulation is made from modified polyphenylene ether, with a nominal wall thickness of 0.011 inches, while the jacket is constructed from MPPE with a wall thickness of 0.035 inches. This cable is compliant with several standards, including UL AWM/STYLE 21819 and CSA International C(RU) AWM I/II A/B FT1, ensuring its reliability in various environments. It is halogen-free and adheres to RoHS regulations, making it suitable for projects requiring environmentally friendly materials. The cable is packaged in a continuous length of 100 feet, making it convenient for installation. The product's construction includes a core wrap of nonwoven polyester tape and a minimum twist rate of 4.0 twists per foot, which aids in reducing electromagnetic interference.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79031SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79031SL005-ND
Multiple Conductor Cables 79031SL005-ND
5 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79031 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79031 SL005
Multi-Conductor & Paired Cables 79031 SL005
79031 Slate 100 FT

79031 Slate 100 FT

Buy Now
Alpha EcoFlex Unshielded Multiconductor Cable - 14 AWG 5 Conductor - Slate - 100 ft - ALP79031-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 14 AWG 5 Conductor - Slate - 100 ft
ALP79031-SL005
Alpha EcoFlex Unshielded Multiconductor Cable - 14 AWG 5 Conductor - Slate - 100 ft ALP79031-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79031 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79031 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.509 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79031 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79031 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.509 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9065 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9065
Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9065
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 5 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 5 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 79031SL005-ND 79031 SL005 ALP79031-SL005 47W9065
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoFlex Unshielded Multiconductor Cable - 14 AWG 5 Conductor - Slate - 100 ft Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details