Alpha Wire EcoGen®️, EcoFlex® 79029

Description
EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable. EcoFlex Features Recyclable mPPE jacket and insulation -40°C to 105°C static, -5°C to 105°C flexing temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable EcoFlex Benefits Up to 32% smaller than PVC Up to 55% lighter than PVC Up to 91% lower outgassing Rated for over 1 million flex life cycles
Description
EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable. EcoFlex Features Recyclable mPPE jacket and insulation -40°C to 105°C static, -5°C to 105°C flexing temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable EcoFlex Benefits Up to 32% smaller than PVC Up to 55% lighter than PVC Up to 91% lower outgassing Rated for over 1 million flex life cycles
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire EcoGen EcoFlex part number 79029 is a flexible control cable designed for high-performance applications. It features three conductors of 14 AWG tinned copper, with a nominal insulation wall thickness of 0.011 inches made from modified polyphenylene ether. The cable has a jacket made of mPPE with a wall thickness of 0.035 inches, providing a compact and lightweight solution that is up to 32% smaller and 55% lighter than traditional PVC cables. This product is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -40¬8C to 105¬8C for static applications and -5¬8C to 105¬8C for dynamic use. It has a minimum bend radius of five times the cable diameter and a maximum pull tension of 97 lbs. The cable is compliant with various standards, including UL AWM/Style 21819 and CSA International C(RU) AWM I/II A/B FT1, and is halogen-free, making it suitable for NFPA 79 applications. The EcoFlex cable is also RoHS and REACH compliant, ensuring it meets environmental regulations. Its construction allows for a high flex life, rated for over one million cycles, making it a durable choice for applications requiring frequent movement.

Datasheet Summary
Powered by GS/AI

The Alpha Wire EcoGen EcoFlex part number 79029 is a flexible control cable designed for high-performance applications. It features three conductors of 14 AWG tinned copper, with a nominal insulation wall thickness of 0.011 inches made from modified polyphenylene ether. The cable has a jacket made of mPPE with a wall thickness of 0.035 inches, providing a compact and lightweight solution that is up to 32% smaller and 55% lighter than traditional PVC cables. This product is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -40¬8C to 105¬8C for static applications and -5¬8C to 105¬8C for dynamic use. It has a minimum bend radius of five times the cable diameter and a maximum pull tension of 97 lbs. The cable is compliant with various standards, including UL AWM/Style 21819 and CSA International C(RU) AWM I/II A/B FT1, and is halogen-free, making it suitable for NFPA 79 applications. The EcoFlex cable is also RoHS and REACH compliant, ensuring it meets environmental regulations. Its construction allows for a high flex life, rated for over one million cycles, making it a durable choice for applications requiring frequent movement.

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoFlex® - 79029 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoFlex®
79029
EcoGen®️, EcoFlex® 79029
EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable. EcoFlex Features Recyclable mPPE jacket and insulation -40°C to 105°C static, -5°C to 105°C flexing temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable EcoFlex Benefits Up to 32% smaller than PVC Up to 55% lighter than PVC Up to 91% lower outgassing Rated for over 1 million flex life cycles

EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable.

EcoFlex Features

  • Recyclable mPPE jacket and insulation
  • -40°C to 105°C static, -5°C to 105°C flexing
    temperature range
  • RoHS and REACH Compliant
  • Suitable for use in NFPA 79 applications
  • Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable

EcoFlex Benefits

  • Up to 32% smaller than PVC
  • Up to 55% lighter than PVC
  • Up to 91% lower outgassing
  • Rated for over 1 million flex life cycles
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 79029
Product Name EcoGen®️, EcoFlex®
Product Type Multiconductor Cable
Cable Jacket MPPE
Cable Insulation Modified Polyphenylene Ether
Cable Conductor Copper; 14 (41/30) AWG Tinned Copper', '0.074']
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assembly - 60064A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 40 to 120 #
View Details