Alpha Wire Multiple Conductor Cables 79026 SL005

Description
18 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79026SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79026SL005-ND
Multiple Conductor Cables 79026SL005-ND
18 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

18 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79026 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79026 SL005
Multi-Conductor & Paired Cables 79026 SL005
79026 Slate 100 FT

79026 Slate 100 FT

Buy Now
Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9057 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9057
Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9057
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 18 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 18 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 18 Conductor - Slate - 100 ft - ALP79026-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 18 Conductor - Slate - 100 ft
ALP79026-SL005
Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 18 Conductor - Slate - 100 ft ALP79026-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79026 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79026 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.481 NOMINAL OD (MM) : 12.2174 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79026 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79026 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.481 NOMINAL OD (MM) : 12.2174 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 79026SL005-ND 79026 SL005 47W9057 ALP79026-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 18 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 18 # 18 #
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details