Alpha Wire Multiple Conductor Cables 79025 SL001

Description
12 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79025SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79025SL001-ND
Multiple Conductor Cables 79025SL001-ND
12 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79025 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79025 SL001
Multi-Conductor & Paired Cables 79025 SL001
79025 Slate 1000 FT

79025 Slate 1000 FT

Buy Now
Ecogen Ecoflex Unshielded Cable Multconductor, 12 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W9054 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 12 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W9054
Ecogen Ecoflex Unshielded Cable Multconductor, 12 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W9054
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 12 CONDUCTOR, 16 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 12 CONDUCTOR, 16 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 12 Conductor - Slate - 1000 ft - ALP79025-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 12 Conductor - Slate - 1000 ft
ALP79025-SL001
Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 12 Conductor - Slate - 1000 ft ALP79025-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79025 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79025 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.411 NOMINAL OD (MM) : 10.4394 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79025 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79025 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.411 NOMINAL OD (MM) : 10.4394 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 79025SL001-ND 79025 SL001 47W9054 ALP79025-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecoflex Unshielded Cable Multconductor, 12 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 12 Conductor - Slate - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details