Alpha Wire Multi-Conductor & Paired Cables 79024 SL001

Description
79024 Slate 1000 FT
Request a Quote Datasheet
Description
79024 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79024 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79024 SL001
Multi-Conductor & Paired Cables 79024 SL001
79024 Slate 1000 FT

79024 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 79024SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79024SL001-ND
Multiple Conductor Cables 79024SL001-ND
9 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

9 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 9 Conductor - Slate - 1000 ft - ALP79024-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 9 Conductor - Slate - 1000 ft
ALP79024-SL001
Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 9 Conductor - Slate - 1000 ft ALP79024-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79024 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79024 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.4 NOMINAL OD (MM) : 10.16 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79024 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79024 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.4 NOMINAL OD (MM) : 10.16 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Unshielded Cable Multconductor, 9 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W9052 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 9 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W9052
Ecogen Ecoflex Unshielded Cable Multconductor, 9 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W9052
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 9 CONDUCTOR, 16 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 9 CONDUCTOR, 16 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 79024 SL001 79024SL001-ND ALP79024-SL001 47W9052
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 9 Conductor - Slate - 1000 ft Ecogen Ecoflex Unshielded Cable Multconductor, 9 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 9 # 9 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2500/305-100 - WAGO
Specs
Application Instrumentation and Control
View Details
ZK2002-2164-0xxx | Sensor cable, with LED, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details