Alpha Wire Multiple Conductor Cables 79022 SL005

Description
5 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79022SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79022SL005-ND
Multiple Conductor Cables 79022SL005-ND
5 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79022 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79022 SL005
Multi-Conductor & Paired Cables 79022 SL005
79022 Slate 100 FT

79022 Slate 100 FT

Buy Now
Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9049 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9049
Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9049
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 5 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 5 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 5 Conductor - Slate - 100 ft - ALP79022-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 5 Conductor - Slate - 100 ft
ALP79022-SL005
Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 5 Conductor - Slate - 100 ft ALP79022-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79022 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79022 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.294 NOMINAL OD (MM) : 7.4676 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79022 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79022 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.294 NOMINAL OD (MM) : 7.4676 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 79022SL005-ND 79022 SL005 47W9049 ALP79022-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 5 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - RG316 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details