Alpha Wire Multiple Conductor Cables 79017 SL001

Description
18 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79017SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79017SL001-ND
Multiple Conductor Cables 79017SL001-ND
18 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

18 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79017 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79017 SL001
Multi-Conductor & Paired Cables 79017 SL001
79017 Slate 1000 FT

79017 Slate 1000 FT

Buy Now
Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W9040 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W9040
Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W9040
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 18 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 18 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex Unshielded Multiconductor Cable - 18 AWG 18 Conductor - Slate - 1000 ft - ALP79017-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 18 AWG 18 Conductor - Slate - 1000 ft
ALP79017-SL001
Alpha EcoFlex Unshielded Multiconductor Cable - 18 AWG 18 Conductor - Slate - 1000 ft ALP79017-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79017 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79017 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.411 NOMINAL OD (MM) : 10.4394 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79017 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79017 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.411 NOMINAL OD (MM) : 10.4394 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 79017SL001-ND 79017 SL001 47W9040 ALP79017-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex Unshielded Multiconductor Cable - 18 AWG 18 Conductor - Slate - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 18 # 18 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details