Alpha Wire Multi-Conductor & Paired Cables 79013 SL005

Description
79013 Slate 100 FT
Request a Quote Datasheet
Description
79013 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79013 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79013 SL005
Multi-Conductor & Paired Cables 79013 SL005
79013 Slate 100 FT

79013 Slate 100 FT

Buy Now
Multiple Conductor Cables - 79013SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79013SL005-ND
Multiple Conductor Cables 79013SL005-ND
5 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoFlex Unshielded Multiconductor Cable - 18 AWG 5 Conductor - Slate - 100 ft - ALP79013-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 18 AWG 5 Conductor - Slate - 100 ft
ALP79013-SL005
Alpha EcoFlex Unshielded Multiconductor Cable - 18 AWG 5 Conductor - Slate - 100 ft ALP79013-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79013 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79013 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5024 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79013 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79013 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5024 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9033 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9033
Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9033
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 5 CONDUCTOR, 18 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 5 CONDUCTOR, 18 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 79013 SL005 79013SL005-ND ALP79013-SL005 47W9033
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoFlex Unshielded Multiconductor Cable - 18 AWG 5 Conductor - Slate - 100 ft Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details