Alpha Wire Multi-Conductor & Paired Cables 79011 SL001

Description
79011 Slate 1000 FT
Request a Quote Datasheet
Description
79011 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79011 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79011 SL001
Multi-Conductor & Paired Cables 79011 SL001
79011 Slate 1000 FT

79011 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 79011SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79011SL001-ND
Multiple Conductor Cables 79011SL001-ND
3 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Ecogen Ecoflex Unshielded Cable Multconductor, 3 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W9028 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 3 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W9028
Ecogen Ecoflex Unshielded Cable Multconductor, 3 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W9028
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 3 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 3 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Slate - 1000 ft - ALP79011-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Slate - 1000 ft
ALP79011-SL001
Alpha EcoFlex Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Slate - 1000 ft ALP79011-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79011 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79011 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.219 NOMINAL OD (MM) : 5.5626 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79011 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79011 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.219 NOMINAL OD (MM) : 5.5626 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 79011 SL001 79011SL001-ND 47W9028 ALP79011-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecoflex Unshielded Cable Multconductor, 3 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Slate - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3340/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers