Alpha Wire Multi-Conductor & Paired Cables 79008 SL199

Description
79008 Slate BULK FT
Request a Quote
Description
79008 Slate BULK FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ecogen Ecoflex 20AWG 18Cond Unshielded MPPE 79008 is a multi-conductor cable designed for various applications requiring flexibility and durability. It features 18 conductors, each made of 20 AWG tinned copper, with a nominal insulation thickness of 0.0095 inches using modified polyphenylene ether. The cable has a jacket made of MPPE with a wall thickness of 0.035 inches, providing additional protection. This cable is rated for a maximum temperature range of -40 to 105°C for static applications and -5 to 105°C for dynamic use. It has a voltage rating of 600 VRMS and complies with several standards, including UL AWM/Style 21819 and CSA International C(RU) AWM I/II A/B FT1. The cable's capacitance is nominally 18.7 pF/ft at 1 kHz, and it has a maximum pull tension of 141 lbs. The product is RoHS compliant and does not contain substances of very high concern as per the REACH regulation. It is available in bulk lengths, making it suitable for various engineering projects where custom lengths are required.

Datasheet Summary
Powered by GS/AI

The Ecogen Ecoflex 20AWG 18Cond Unshielded MPPE 79008 is a multi-conductor cable designed for various applications requiring flexibility and durability. It features 18 conductors, each made of 20 AWG tinned copper, with a nominal insulation thickness of 0.0095 inches using modified polyphenylene ether. The cable has a jacket made of MPPE with a wall thickness of 0.035 inches, providing additional protection. This cable is rated for a maximum temperature range of -40 to 105°C for static applications and -5 to 105°C for dynamic use. It has a voltage rating of 600 VRMS and complies with several standards, including UL AWM/Style 21819 and CSA International C(RU) AWM I/II A/B FT1. The cable's capacitance is nominally 18.7 pF/ft at 1 kHz, and it has a maximum pull tension of 141 lbs. The product is RoHS compliant and does not contain substances of very high concern as per the REACH regulation. It is available in bulk lengths, making it suitable for various engineering projects where custom lengths are required.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79008 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79008 SL199
Multi-Conductor & Paired Cables 79008 SL199
79008 Slate BULK FT

79008 Slate BULK FT

Buy Now
Ecogen Ecoflex 20Awg 18Cond Unshielded Mppe 79008 Sl 199 Bulk Ft Alpha Wire - 28Y7160 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex 20Awg 18Cond Unshielded Mppe 79008 Sl 199 Bulk Ft Alpha Wire
28Y7160
Ecogen Ecoflex 20Awg 18Cond Unshielded Mppe 79008 Sl 199 Bulk Ft Alpha Wire 28Y7160
ECOGEN ECOFLEX 20AWG 18COND UNSHIELDED MPPE 79008 SL 199 BULK FT

ECOGEN ECOFLEX 20AWG 18COND UNSHIELDED MPPE 79008 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 79008 SL199 28Y7160
Product Name Multi-Conductor & Paired Cables Ecogen Ecoflex 20Awg 18Cond Unshielded Mppe 79008 Sl 199 Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details