Alpha Wire Multiple Conductor Cables 79008 SL001

Description
18 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79008SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79008SL001-ND
Multiple Conductor Cables 79008SL001-ND
18 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

18 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79008 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79008 SL001
Multi-Conductor & Paired Cables 79008 SL001
79008 Slate 1000 FT

79008 Slate 1000 FT

Buy Now
Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W9024 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W9024
Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W9024
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 18 CONDUCTOR, 20 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 18 CONDUCTOR, 20 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 79008SL001-ND 79008 SL001 47W9024
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details