12 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 12 CONDUCTOR, 20 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 79007 SL001 | 79007SL001-ND | 47W9022 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ecogen Ecoflex Unshielded Cable Multconductor, 12 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Conductor | Copper, Tinned | ||
| Number of Conductors | 12 # |