Alpha Wire Multiple Conductor Cables 79004 SL005

Description
5 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79004SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79004SL005-ND
Multiple Conductor Cables 79004SL005-ND
5 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79004 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79004 SL005
Multi-Conductor & Paired Cables 79004 SL005
79004 Slate 100 FT

79004 Slate 100 FT

Buy Now
Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9017 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9017
Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9017
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 5 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 5 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 79004SL005-ND 79004 SL005 47W9017
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details