Alpha Wire Multi-Conductor & Paired Cables 79003 SL005

Description
79003 Slate 100 FT
Request a Quote Datasheet
Description
79003 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79003 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79003 SL005
Multi-Conductor & Paired Cables 79003 SL005
79003 Slate 100 FT

79003 Slate 100 FT

Buy Now
Multiple Conductor Cables - 79003SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79003SL005-ND
Multiple Conductor Cables 79003SL005-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecoflex Unshielded Cable Multconductor, 4 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9015 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 4 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9015
Ecogen Ecoflex Unshielded Cable Multconductor, 4 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9015
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 4 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 4 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 79003 SL005 79003SL005-ND 47W9015
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecoflex Unshielded Cable Multconductor, 4 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details