Alpha Wire Power Cord, Nema5-15P, 4.6M, 15A, Black; Connector Type A Alpha Wire 789 BK078

Description
POWER CORD, NEMA5-15P, 4.6M, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.6m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ftRoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 4.6M, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.6m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 4.6M, 15A, Black; Connector Type A Alpha Wire - 92F7394 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 4.6M, 15A, Black; Connector Type A Alpha Wire
92F7394
Power Cord, Nema5-15P, 4.6M, 15A, Black; Connector Type A Alpha Wire 92F7394
POWER CORD, NEMA5-15P, 4.6M, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.6m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ftRoHS Compliant: Yes

POWER CORD, NEMA5-15P, 4.6M, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.6m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F7394
Product Name Power Cord, Nema5-15P, 4.6M, 15A, Black; Connector Type A Alpha Wire
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details