Alpha Wire Hook Up Wire, 100Ft, 8Awg, Copper, White; Jacket Material Alpha Wire 788133 WH005

Description
HOOK UP WIRE, 100FT, 8AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 8AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 8Awg, Copper, White; Jacket Material Alpha Wire - 27M1411 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 8Awg, Copper, White; Jacket Material Alpha Wire
27M1411
Hook Up Wire, 100Ft, 8Awg, Copper, White; Jacket Material Alpha Wire 27M1411
HOOK UP WIRE, 100FT, 8AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 8AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M1411
Product Name Hook Up Wire, 100Ft, 8Awg, Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details