Alpha Wire Hook-up Wire 788133 SL001

Description
788133 SLATE 1000 FT
Request a Quote
Description
788133 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 788133 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
788133 SL001
Hook-up Wire 788133 SL001
788133 SLATE 1000 FT

788133 SLATE 1000 FT

Buy Now
788133 SL001 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 133/29 Stranded Conductor - Tinned Copper - 600V - Gray - 1000ft - ALP788133-SL001 - Lapp Tannehill
Savage, MN, United States
788133 SL001 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 133/29 Stranded Conductor - Tinned Copper - 600V - Gray - 1000ft
ALP788133-SL001
788133 SL001 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 133/29 Stranded Conductor - Tinned Copper - 600V - Gray - 1000ft ALP788133-SL001
Alpha Wire's UL 1028/UL 1231 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 8 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 1000ft, 788133 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 788133 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1028 UL 1231 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.263 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL TW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1028/UL 1231 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 8 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 1000ft, 788133 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 788133 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1028 UL 1231 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.263 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL TW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 788133 SL001 ALP788133-SL001
Product Name Hook-up Wire 788133 SL001 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 133/29 Stranded Conductor - Tinned Copper - 600V - Gray - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.2630 inch (6.68 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 187485-000 - TE Connectivity
Specs
Rated Voltage 2500 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1225866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Cable, Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.1280 inch (2.87 to 3.25 mm)
View Details