Alpha Wire Hook Up Wire 788133 BK005

Description
Alpha Wire 788133 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 788133 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9043766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
9043766
Hook Up Wire 9043766
Alpha Wire 788133 BK005 Hook Up Wire

Alpha Wire 788133 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 788133 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
788133 BK005
Hook-up Wire 788133 BK005
788133 BLACK 100 FT

788133 BLACK 100 FT

Buy Now
788133 BK005 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 133/29 Stranded Conductor - Tinned Copper - 600V - Black - 100ft - ALP788133-BK005 - Lapp Tannehill
Savage, MN, United States
788133 BK005 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 133/29 Stranded Conductor - Tinned Copper - 600V - Black - 100ft
ALP788133-BK005
788133 BK005 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 133/29 Stranded Conductor - Tinned Copper - 600V - Black - 100ft ALP788133-BK005
Alpha Wire's UL 1028/UL 1231 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 8 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 788133 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 788133 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1028 UL 1231 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.263 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL TW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1028/UL 1231 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 8 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 788133 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 788133 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1028 UL 1231 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.263 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL TW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 9043766 788133 BK005 ALP788133-BK005
Product Name Hook Up Wire Hook-up Wire 788133 BK005 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 133/29 Stranded Conductor - Tinned Copper - 600V - Black - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Ca prop 65, csa awm i a/b ft1 & tew 105, csa certified, rohs compliant, ul awm 1028/1231 vw-1, ul mtw, ul recognized CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Nominal Diameter 0.2630 inch (6.68 mm) 0.2630 inch (6.68 mm)
International 8.4 mm² (0.0130 in²)
Stranding Type 133/0.29 mm
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 166476-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Aircraft Hook-up Wire - 1505 / 1506 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-5086 Ty.1 & Ty. 2, RoHS; MIL-W-5086B Type 3 & MIL-C-7078 Types 1, 2 & 3 Are Available To Order
Nominal Diameter 0.1250 to 0.3550 inch (3.17 to 9.02 mm)
Wire Insulation Polyvinyl Chloride
View Details