Alpha Wire Hook Up Wire, 1000Ft, 8Awg Copper, Black; Jacket Material Alpha Wire 788133 BK001

Description
HOOK UP WIRE, 1000FT, 8AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 8AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 8Awg Copper, Black; Jacket Material Alpha Wire - 03F1235 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 8Awg Copper, Black; Jacket Material Alpha Wire
03F1235
Hook Up Wire, 1000Ft, 8Awg Copper, Black; Jacket Material Alpha Wire 03F1235
HOOK UP WIRE, 1000FT, 8AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 8AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1235
Product Name Hook Up Wire, 1000Ft, 8Awg Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details