Alpha Wire Type Sj Rubber Unshielded 3 Conductor Power Supply Cord, Voltage Rating 125V, Operating Temp -20 To 60 Degrees C, Length 90, 14Awg, Power 1875Watts, Current Rating 15A, Ul Listed Csa Certified, 25... 788 BK078

Description
Type SJ Rubber Unshielded 3 Conductor Power Supply Cord, Voltage rating 125V, Operating Temp -20 to 60 degrees C, Length 90", 14AWG, Power 1875Watts, Current rating 15A, UL listed CSA certified, 25 Pkg RoHS Compliant: Yes
Datasheet
Description
Type SJ Rubber Unshielded 3 Conductor Power Supply Cord, Voltage rating 125V, Operating Temp -20 to 60 degrees C, Length 90", 14AWG, Power 1875Watts, Current rating 15A, UL listed CSA certified, 25 Pkg RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type Sj Rubber Unshielded 3 Conductor Power Supply Cord, Voltage Rating 125V, Operating Temp -20 To 60 Degrees C, Length 90, 14Awg, Power 1875Watts, Current Rating 15A, Ul Listed Csa Certified, 25... - 28B8760 - Newark, An Avnet Company
Chicago, IL, United States
Type Sj Rubber Unshielded 3 Conductor Power Supply Cord, Voltage Rating 125V, Operating Temp -20 To 60 Degrees C, Length 90, 14Awg, Power 1875Watts, Current Rating 15A, Ul Listed Csa Certified, 25...
28B8760
Type Sj Rubber Unshielded 3 Conductor Power Supply Cord, Voltage Rating 125V, Operating Temp -20 To 60 Degrees C, Length 90, 14Awg, Power 1875Watts, Current Rating 15A, Ul Listed Csa Certified, 25... 28B8760
Type SJ Rubber Unshielded 3 Conductor Power Supply Cord, Voltage rating 125V, Operating Temp -20 to 60 degrees C, Length 90", 14AWG, Power 1875Watts, Current rating 15A, UL listed CSA certified, 25 Pkg RoHS Compliant: Yes

Type SJ Rubber Unshielded 3 Conductor Power Supply Cord, Voltage rating 125V, Operating Temp -20 to 60 degrees C, Length 90", 14AWG, Power 1875Watts, Current rating 15A, UL listed CSA certified, 25 Pkg RoHS Compliant: Yes

Supplier's Site Datasheet
Cord, Pwr; 15 A; 125 V; 9 Ft; NEMA 5-15plug; Blk Rubber Jkt; Stripped End - 70125979 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Pwr; 15 A; 125 V; 9 Ft; NEMA 5-15plug; Blk Rubber Jkt; Stripped End
70125979
Cord, Pwr; 15 A; 125 V; 9 Ft; NEMA 5-15plug; Blk Rubber Jkt; Stripped End 70125979
15 A, SJ Rubber, 2.7 m Length, 0.38 in. Dia., Cords & Electricals UL listed, CSA certified. Stranded bare copper conductor, color-coded pvc or rubber insulation, aluminum⁄polyester, foil facing in with tinned copper drain wire shield, pvc or rubber jacket

15 A, SJ Rubber, 2.7 m Length, 0.38 in. Dia., Cords & Electricals
UL listed, CSA certified.
Stranded bare copper conductor, color-coded pvc or rubber insulation, aluminum⁄polyester, foil facing in with tinned copper drain wire shield, pvc or rubber jacket

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 28B8760 70125979
Product Name Type Sj Rubber Unshielded 3 Conductor Power Supply Cord, Voltage Rating 125V, Operating Temp -20 To 60 Degrees C, Length 90, 14Awg, Power 1875Watts, Current Rating 15A, Ul Listed Csa Certified, 25... Cord, Pwr; 15 A; 125 V; 9 Ft; NEMA 5-15plug; Blk Rubber Jkt; Stripped End
Application Power Cable Computer; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2400/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details