Alpha Wire Hook Up Wire, 100Ft, 6Awg, Copper, White; Jacket Material Alpha Wire 786133 WH005

Description
HOOK UP WIRE, 100FT, 6AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 6AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 6Awg, Copper, White; Jacket Material Alpha Wire - 27M1410 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 6Awg, Copper, White; Jacket Material Alpha Wire
27M1410
Hook Up Wire, 100Ft, 6Awg, Copper, White; Jacket Material Alpha Wire 27M1410
HOOK UP WIRE, 100FT, 6AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 6AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M1410
Product Name Hook Up Wire, 100Ft, 6Awg, Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details