Alpha Wire Hook Up Wire, 1000Ft, 6Awg, Copper, Red; Jacket Material Alpha Wire 786133 RD001

Description
HOOK UP WIRE, 1000FT, 6AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:6AWG; Conductor Area CSA:13.57mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 6AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:6AWG; Conductor Area CSA:13.57mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 6Awg, Copper, Red; Jacket Material Alpha Wire - 02F9886 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 6Awg, Copper, Red; Jacket Material Alpha Wire
02F9886
Hook Up Wire, 1000Ft, 6Awg, Copper, Red; Jacket Material Alpha Wire 02F9886
HOOK UP WIRE, 1000FT, 6AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:6AWG; Conductor Area CSA:13.57mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 6AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:6AWG; Conductor Area CSA:13.57mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9886
Product Name Hook Up Wire, 1000Ft, 6Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Cable Assembly - 6056A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details