Alpha Wire Hook Up Wire, 100Ft, 6Awg, Copper, Green; Jacket Material Alpha Wire 786133 GR005

Description
HOOK UP WIRE, 100FT, 6AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:6AWG; Conductor Area CSA:13.57mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 6AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:6AWG; Conductor Area CSA:13.57mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 6Awg, Copper, Green; Jacket Material Alpha Wire - 02F9880 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 6Awg, Copper, Green; Jacket Material Alpha Wire
02F9880
Hook Up Wire, 100Ft, 6Awg, Copper, Green; Jacket Material Alpha Wire 02F9880
HOOK UP WIRE, 100FT, 6AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:6AWG; Conductor Area CSA:13.57mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 6AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:6AWG; Conductor Area CSA:13.57mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9880
Product Name Hook Up Wire, 100Ft, 6Awg, Copper, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details