Alpha Wire Hook Up Wire, 100Ft, 6Awg, Copper, Black, 600V; Jacket Material Alpha Wire 786133 BK005

Description
HOOK UP WIRE, 100FT, 6AWG, COPPER, BLACK, 600V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 6AWG, COPPER, BLACK, 600V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 6Awg, Copper, Black, 600V; Jacket Material Alpha Wire - 19M8525 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 6Awg, Copper, Black, 600V; Jacket Material Alpha Wire
19M8525
Hook Up Wire, 100Ft, 6Awg, Copper, Black, 600V; Jacket Material Alpha Wire 19M8525
HOOK UP WIRE, 100FT, 6AWG, COPPER, BLACK, 600V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 6AWG, COPPER, BLACK, 600V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19M8525
Product Name Hook Up Wire, 100Ft, 6Awg, Copper, Black, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details