Alpha Wire Multi-Conductor & Paired Cables 78455 SL005

Description
78455 Slate 100 FT
Request a Quote Datasheet
Description
78455 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78455 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78455 SL005
Multi-Conductor & Paired Cables 78455 SL005
78455 Slate 100 FT

78455 Slate 100 FT

Buy Now
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 86X1605 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
86X1605
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 86X1605
ECOGEN ECOCABLE MINI SHIELDED CABLE, 25 CONDUCTOR, 20 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 25 CONDUCTOR, 20 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 25 Conductor - Slate - 300V - 100 ft - ALP78455-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 25 Conductor - Slate - 300V - 100 ft
ALP78455-SL005
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 25 Conductor - Slate - 300V - 100 ft ALP78455-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78455 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78455 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.389 NOMINAL OD (MM) : 9.8806 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78455 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78455 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.389 NOMINAL OD (MM) : 9.8806 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 78455 SL005 86X1605 ALP78455-SL005
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 25 Conductor - Slate - 300V - 100 ft
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NB930 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details