Alpha Wire Multi-Conductor & Paired Cables 78455 SL001

Description
78455 Slate 1000 FT
Request a Quote Datasheet
Description
78455 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78455 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78455 SL001
Multi-Conductor & Paired Cables 78455 SL001
78455 Slate 1000 FT

78455 Slate 1000 FT

Buy Now
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire - 86X1604 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
86X1604
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire 86X1604
ECOGEN ECOCABLE MINI SHIELDED CABLE, 25 CONDUCTOR, 20 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 25 CONDUCTOR, 20 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 25 Conductor - Slate - 300V - 1000 ft - ALP78455-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 25 Conductor - Slate - 300V - 1000 ft
ALP78455-SL001
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 25 Conductor - Slate - 300V - 1000 ft ALP78455-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 1000ft, 78455 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78455 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.389 NOMINAL OD (MM) : 9.8806 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 1000ft, 78455 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78455 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.389 NOMINAL OD (MM) : 9.8806 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 78455 SL001 86X1604 ALP78455-SL001
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 25 Conductor - Slate - 300V - 1000 ft
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-1-FF-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-10-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
Connector Type Socket to Cable
View Details