Alpha Wire Multi-Conductor & Paired Cables 78453 SL005

Description
78453 Slate 100 FT
Request a Quote Datasheet
Description
78453 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78453 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78453 SL005
Multi-Conductor & Paired Cables 78453 SL005
78453 Slate 100 FT

78453 Slate 100 FT

Buy Now
Multiple Conductor Cables - 78453SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78453SL005-100-ND
Multiple Conductor Cables 78453SL005-100-ND
25 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 86X1601 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
86X1601
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 86X1601
ECOGEN ECOCABLE MINI SHIELDED CABLE, 25 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 25 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 100 ft - ALP78453-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 100 ft
ALP78453-SL005
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 100 ft ALP78453-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78453 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78453 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.299 NOMINAL OD (MM) : 7.5946 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78453 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78453 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.299 NOMINAL OD (MM) : 7.5946 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 78453 SL005 78453SL005-100-ND 86X1601 ALP78453-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers