Alpha Wire Multi-Conductor & Paired Cables 78450 SL005

Description
78450 Slate 100 FT
Request a Quote Datasheet
Description
78450 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78450 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78450 SL005
Multi-Conductor & Paired Cables 78450 SL005
78450 Slate 100 FT

78450 Slate 100 FT

Buy Now
Ecogen Ecocable Mini 20Awg 25P 300V Ind/o Foil Mppe 78450 Sl 005 100 Ft Alpha Wire - 28Y7144 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 20Awg 25P 300V Ind/o Foil Mppe 78450 Sl 005 100 Ft Alpha Wire
28Y7144
Ecogen Ecocable Mini 20Awg 25P 300V Ind/o Foil Mppe 78450 Sl 005 100 Ft Alpha Wire 28Y7144
ECOGEN EcoCable Mini 20AWG 25P 300V IND/O FOIL MPPE 78450 SL 005 100 FT

ECOGEN EcoCable Mini 20AWG 25P 300V IND/O FOIL MPPE 78450 SL 005 100 FT

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Shield Multipair Cable - 20 AWG 25 Pair - Slate - 300V - 100 ft - ALP78450-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 20 AWG 25 Pair - Slate - 300V - 100 ft
ALP78450-SL005
Alpha EcoCable® Mini Foil Shield Multipair Cable - 20 AWG 25 Pair - Slate - 300V - 100 ft ALP78450-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78450 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78450 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.569 NOMINAL OD (MM) : 14.4526 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78450 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78450 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.569 NOMINAL OD (MM) : 14.4526 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 78450 SL005 28Y7144 ALP78450-SL005
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable Mini 20Awg 25P 300V Ind/o Foil Mppe 78450 Sl 005 100 Ft Alpha Wire Alpha EcoCable® Mini Foil Shield Multipair Cable - 20 AWG 25 Pair - Slate - 300V - 100 ft
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460
Number of Conductors 50 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NA810 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details