Alpha Wire Multi-Conductor & Paired Cables 78450 SL001

Description
78450 Slate 1000 FT
Request a Quote Datasheet
Description
78450 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78450 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78450 SL001
Multi-Conductor & Paired Cables 78450 SL001
78450 Slate 1000 FT

78450 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Foil Shield Multipair Cable - 20 AWG 25 Pair - Slate - 300V - 1000 ft - ALP78450-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 20 AWG 25 Pair - Slate - 300V - 1000 ft
ALP78450-SL001
Alpha EcoCable® Mini Foil Shield Multipair Cable - 20 AWG 25 Pair - Slate - 300V - 1000 ft ALP78450-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78450 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78450 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.569 NOMINAL OD (MM) : 14.4526 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78450 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78450 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.569 NOMINAL OD (MM) : 14.4526 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini 20Awg 25P 300V Ind/o Foil Mppe 78450 Sl 001 1000 Ft Alpha Wire - 28Y7143 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 20Awg 25P 300V Ind/o Foil Mppe 78450 Sl 001 1000 Ft Alpha Wire
28Y7143
Ecogen Ecocable Mini 20Awg 25P 300V Ind/o Foil Mppe 78450 Sl 001 1000 Ft Alpha Wire 28Y7143
ECOGEN EcoCable Mini 20AWG 25P 300V IND/O FOIL MPPE 78450 SL 001 1000 FT

ECOGEN EcoCable Mini 20AWG 25P 300V IND/O FOIL MPPE 78450 SL 001 1000 FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 78450 SL001 ALP78450-SL001 28Y7143
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Shield Multipair Cable - 20 AWG 25 Pair - Slate - 300V - 1000 ft Ecogen Ecocable Mini 20Awg 25P 300V Ind/o Foil Mppe 78450 Sl 001 1000 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details